AD9949AKCPZ

Electronic & Electrical Components

> Semiconductors - ICs

> Video Processing

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD9949AKCPZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD9949AKCPZ
Series Information for AD9949AKCPZ - Analog Devices

Features

  • feature
    New AD9949A supports CCD line length > 4096 pixels Correlated double sampler (CDS) 0 dB to 18 dB pixel gain amplifier (PxGAu00ae) 6 dB to 42 dB 10-bit variable gain amplifier (VGA) 12-bit, 36 MSPS analog-to-digital converter (ADC) Black level clamp with variable level control Complete on-chip timing driver Precision Timingu2122 core with < 600 ps resolution On-chip 3 V horizontal and RG drivers 40-lead LFCSP package

Description

CCD SIGNAL PROCESSOR 12BIT LFCSP-40

The AD9949 is a highly integrated CCD signal processor for digital still camera applications. Specified at pixel rates of up to 36 MHz, the AD9949 consists of a complete analog front end with A/D conversion, combined with a programmable timing driver. The Precision Timing core allows adjustment of high speed clocks with < 600 ps resolution. The analog front end includes black level clamping, CDS, PxGA, VGA, and a 36 MSPS, 12-bit ADC. The timing driver provides the high speed CCD clock drivers for RG and H1 to H4. Operation is programmed using a 3-wire serial interface. Packaged in a space-saving, 40-lead LFCSP package, the AD9949 is specified over an operating temperature range of −20°C to +85°C.

Specifications

Video Processor Application:
High Performance Digital Still Camera Industrial / Scientific Imaging
Supply Voltage Min:
2.7V
Supply Voltage Max:
3.6V
IC Mounting:
SMD
TV / Video Case Style:
LFCSP
No. of Pins:
40Pins
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

Newark Electronics
CCD SIGNAL PROCESSOR, 12BIT, LFCSP-40; Video Processor Application:High Performance Digital Still Camera, Industrial / Scientific Imaging; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; IC Mounting:SMD; TV / Video Case RoHS Compliant: Yes