AD9943KCPZ CCD and Imaging Front Ends by Analog Devices

Status: Contact ADI
Series: AD9943
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9943 / AD9944 are complete analog signal processors for CCD

Where to Buy

Prices starting from US$3.46

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$3.46
35
in stock
Buy Now

Features

25 MSPS Correlated Double Sampler (CDS)
6 dB to 40 dB 10-Bit Variable Gain Amplifier (VGA)
Low Noise Optical Black Clamp Circuit
Preblanking Function
10-Bit, 25 MSPS A/D Converter
No Missing Codes Guaranteed
3-Wire Serial Digital Interface
3 V Single-Supply Operation
Space-Saving 32-Lead 
5 mm × 5 mm LFCSP Package


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9943KCPZ?

Additional datasheets, footprints and schematics for AD9943KCPZ are listed on our Part Details page. You can also find images and similar parts to AD9943KCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9943KCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9943KCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9943KCPZ fall under?

The AD9943KCPZ is listed under CCD and Imaging Front Ends.

Can I view similar or alternative parts?

You can view similar parts to AD9943KCPZ when available in the CCD and Imaging Front Ends range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9943KCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9943KCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9943KCPZ have stock available?

Authorised distributors including Chip One Stop have stock available or on a lead time for AD9943KCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9943KCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9943KCPZ?

You can fill out our help required form which you can use to request a quote for AD9943KCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay