Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Video Processor Application | High Speed Digital Imaging Processing |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
IC Mounting | - |
TV / Video Case Style | - |
No. of Pins | 100Pins |
Packaging | Each |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequency | 40MHz |
No. of Channels | 2Channels |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Power Dissipation Pd | 160mW |
Resolution (Bits) | 14bit |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD9942BBCZ?
Additional datasheets, footprints and schematics for AD9942BBCZ are listed on our Part Details page. You can also find images and similar parts to AD9942BBCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9942BBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9942BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9942BBCZ fall under?
The AD9942BBCZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to AD9942BBCZ when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9942BBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9942BBCZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9942BBCZ have stock available?
There is no stock from authorised distributors for AD9942BBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9942BBCZ often in real-time on the comparison pages.
What if I can't find stock of AD9942BBCZ?
You can fill out our help required form which you can use to request a quote for AD9942BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.