AD9914/PCBZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9914
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9914 is a direct digital synthesizer (DDS) featuring a 12‑bit DAC. The AD9914 uses advanced DDS technology, coupled with an internal high speed, high performance DAC to form a digitally programmable, complete high frequency synthesizer capable of generating a frequency-agile analog output sinusoidal waveform at up to 1.4 GHz. The AD9914 enables fast frequency hopping and fine tuning resolution (64‑bit capable using programmable modulus mode). The AD9914 also offers fast phase and amplitude hopping capability. The frequency tuning and control words are loaded into the AD9914 via a serial or parallel input/output port.The AD9914 also supports a user defined linear sweep mode of operation for generating linear swept waveforms of frequency, phase, or amplitude. A high speed, 32-bit parallel data input port is included, enabling high data rates for polar modulation schemes and fast reprogramming of the phase, frequency, and amplitude tuning words.The AD9914 is specified to operate over the extended industrial temperature range (see the Absolute Maximum Ratings section in the data sheet).

Where to Buy

Prices starting from US$832.03

Distributor Stock
Logo for Farnell
Farnell
from US$690.39
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$832.03
96
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$883.23
4
in stock
Buy Now
Logo for element14
element14
from US$927.61
4
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$832.03
-
Buy Now

Features

3.5 GSPS internal clock speed
Integrated 12-bit DAC
Frequency tuning resolution to 190 pHz
16-bit phase tuning resolution
12-bit amplitude scaling
Programmable modulus
Automatic linear and nonlinear frequency sweeping capability
32-bit parallel datapath interface
8 frequency/phase offset profiles
Phase noise: −128 dBc/Hz (1 kHz offset at 1396 MHz)
Wideband SFDR <-50 dBc
Serial or parallel input/output control
1.8 V/3.3 V power supplies
Software and hardware controlled power-down
88-lead LFCSP package
PLL REF CLK multiplier
Phase modulation capability
Amplitude modulation capability

Alternative Descriptions

3.5 GSPS DDS w/Upconverter eva | Analog Devices
Eval Board, Direct Digital Synthesizer | Newark Electronics
EVAL BOARD, DIRECT DIGITAL SYNTHESIZER | element14
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9914/PCBZ?

Additional datasheets, footprints and schematics for AD9914/PCBZ are listed on our Part Details page. You can also find images and similar parts to AD9914/PCBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9914/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9914/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9914/PCBZ fall under?

The AD9914/PCBZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9914/PCBZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9914/PCBZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9914/PCBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9914/PCBZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9914/PCBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9914/PCBZ often in real-time on the comparison pages.

What if I can't find stock of AD9914/PCBZ?

You can fill out our help required form which you can use to request a quote for AD9914/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay