AD9913BCPZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9913
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD9913 is a complete direct digital synthesizer (DDS) designed to meet the stringent power consumption limits of portable, handheld, and battery-powered equipment. The AD9913 features a 10-bit digital-to-analog converter (DAC) operating up to 250 MSPS. The AD9913 uses advanced DDS technology, coupled with an internal high speed, high performance DAC to form a complete, digitally-programmable, high frequency synthesizer capable of generating a frequency agile analog output sinusoidal waveform at up to 100 MHz.The AD9913 provides fast frequency hopping and fine tuning resolution. The AD9913 also offers fine resolution phase offset control. Control words are loaded into the AD9913 through the serial or parallel I/O port. The AD9913 also supports a user-defined linear sweep mode of operation for generating highly linearized swept waveforms of frequency. To support various methods of generating a system clock, the AD9913 includes an oscillator, allowing a simple crystal to be used as the frequency reference, as well as a high speed clock multiplier to convert the reference clock frequency up to the full system clock rate. For power saving considerations, many of the individual blocks of the AD9913 can be powered down when not in use.The AD9913 operates over the extended industrial temperature range of −40°C to +85°C.

Prices starting from US$14.76


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$23.88
962
Buy Now
Logo for Chip One Stop Chip One Stop US$23.00
35
Buy Now
Logo for CoreStaff CoreStaff US$14.76
8
Buy Now
Logo for Newark Electronics Newark Electronics US$19.12
2
Buy Now
Logo for element14 element14 US$19.49
2
Buy Now
Logo for Farnell Farnell US$19.19
2
Buy Now
View Full Pricing & Stock Comparison

Features

50 mW at up to 250 MSPS internal clock speed
100 MHz analog output
Integrated 10-bit DAC
0.058 Hz or better frequency resolution
0.022° phase tuning resolution
Programmable modulus in frequency equation
Phase noise ≤ –135 dBc per Hz @ 1 kHz offset (DAC output)
(<115 dBc per Hz when using on-board PLL multiplier)
Excellent dynamic performance
>80 dB SFDR @ 100 MHz (±100 kHz offset) AOUT
Automatic linear frequency sweeping capability
8 frequency or phase offset profiles
1.8 V power supply
Software and hardware controlled power-down
Parallel and serial programming options
32-lead LFCSP package
Optional PLL REF_CLK multiplier
Internal oscillator (can be driven by a single crystal)
Phase modulation capability

Alternative Descriptions

Sub 50mW 250MSPS (+) 10-bit DD | Analog Devices
Direct Digital Synthesizer, 32Bit, Lfcsp | Newark Electronics
DIRECT DIGITAL SYNTHESIZER, 32BIT, LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9913BCPZ?

Additional datasheets, footprints and schematics for AD9913BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9913BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9913BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9913BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9913BCPZ fall under?

The AD9913BCPZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9913BCPZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9913BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9913BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9913BCPZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for AD9913BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9913BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9913BCPZ?

You can fill out our help required form which you can use to request a quote for AD9913BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay