AD9912ABCPZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9912
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9912 is a direct digital synthesizer (DDS) that features an integrated 14-bit digital-to-analog converter (DAC). The AD9912 features a 48-bit frequency tuning word (FTW) that can synthesize frequencies in step sizes no larger than 4 μHz. Absolute frequency accuracy can be achieved by adjusting the DAC system clock.The AD9912 also features an integrated system clock phase-locked loop (PLL) that allows for system clock inputs as low as 25 MHz.The AD9912 operates over an industrial temperature range, spanning −40°C to +85°C.

Where to Buy

Prices starting from US$49.86

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$49.86
3,296
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$75.03
3
in stock
Buy Now
Logo for element14
element14
from US$75.76
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$71.92
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$70.24
-
Buy Now

Features

1 GSPS internal clock speed (up to 400 MHz output directly)
Integrated 1 GSPS 14-bit DAC
48-bit frequency tuning word with 4 μHz resolution
Differential HSTL comparator
Flexible system clock input accepts either crystal or external reference clock
On-chip low noise PLL REFCLK multiplier
2 SpurKiller channels
See data sheet for additional information

Alternative Descriptions

1GSPS DDS w/14bitDAC | Analog Devices
Synthesizer, 14Bit, 1.6Mhz, Lfcsp-Ep-64 | Newark Electronics
SYNTHESIZER, 14BIT, 1.6MHZ, LFCSP-EP-64 | element14
SYNTHESIZER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9912ABCPZ?

Additional datasheets, footprints and schematics for AD9912ABCPZ are listed on our Part Details page. You can also find images and similar parts to AD9912ABCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9912ABCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9912ABCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9912ABCPZ fall under?

The AD9912ABCPZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9912ABCPZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9912ABCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9912ABCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9912ABCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9912ABCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9912ABCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9912ABCPZ?

You can fill out our help required form which you can use to request a quote for AD9912ABCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay