AD9911BCPZ

Semiconductors - ICs

> Special Function

>

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD9911BCPZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD9911BCPZ
Series Information for AD9911BCPZ - Analog Devices

Features

  • feature
    Patented SpurKiller technology Multitone generation Test-tone modulation Up to 800 Mbps data throughput Matched latencies for frequency/phase/amplitude changes Linear frequency/phase/amplitude sweeping capability Up to 16 levels of FSK, PSK, ASK Programmable DAC full-scale current 32-bit frequency tuning resolution 14-bit phase offset resolution 10-bit output amplitude-scaling resolution Software-/hardware-controlled power-down Multiple device synchronization Selectable 4u00d7 to 20u00d7 REF_CLK multiplier (PLL) Selectable REF_CLK crystal oscillator 56-lead LFCSP

Description

SYNTHESIZER DD SMD LFCSP-56 9911

The AD9911 is a complete direct digital synthesizer (DDS). This device includes a high speed DAC with excellent wideband and narrowband spurious-free dynamic range (SFDR) as well as three auxiliary DDS cores without assigned digital-to-analog converters (DACs). These auxiliary channels are used for spur reduction, multitone generation, or test-tone modulation. The AD9911 is the first DDS to incorporate SpurKiller technology and multitone generation capability. Multitone mode enables the generation up to four concurrent carriers; frequency, phase and amplitude can be independently programmed. Multitone generation can be used for system tests, such as inter-modulation distortion and receiver blocker sensitivity. SpurKilling enables customers to improve SFDR performance by reducing the magnitude of harmonic components and/or the aliases of those harmonic components. Test-tone modulation efficiently enables sine wave modulation of amplitude on the output signal using one of the auxiliary DDS cores. The AD9911 can perform modulation of frequency, phase, or amplitude (FSK, PSK, ASK). Modulation is implemented by storing profiles in the register bank and applying data to the profile pins. In addition, the AD9911 supports linear sweep of frequency, phase, or amplitude for applications such as radar and instrumentation.

Specifications

IC Function:
Direct Digital Synthesizer
Supply Voltage Min:
1.71V
Supply Voltage Max:
1.89V
IC Package Type:
LFCSP
No. of Pins:
56Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
AD9911 Series
Automotive Qualification Standard:
-
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Bandwidth:
500MHz
Base Number:
9911
Communication Function:
Direct Digital Synthesis
Control Interface:
Serial SPI
No. of I/O's:
8I/O's
Operating Temperature Range:
-40°C to +85°C
Supply Current:
75mA
Supply Voltage Range:
1.71V to 1.89V
Termination Type:
Surface Mount Device

Alternate Descriptions

RS Components
DDS 10-Bit DAC 500MSPS Serial 1.8V LFCSP
Newark Electronics
SYNTHESIZER DD, SMD, LFCSP-56, 9911; IC Function:Direct Digital Synthesizer; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; IC Package Type:LFCSP; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Richardson RFPD
SYNTHESIZER
RS Components UK
DDS 10-Bit DAC 500MSPS Serial 1.8V LFCSP
RS Components DE
32-Bit-Bit-Bit Direkt Digital-Synthesizer AD9911BCPZ, 500Msps, LFCSP VQ 56-Pin Montage-Typ : SMD Abmessungen : 8 x 8 x 1mm Länge : 8mm Arbeitsspannnung max. : 1,8 V, 3,3 V Betriebstemperatur max. : +85 °C Betriebstemperatur min. : -40 °C, Analog Devices
RS Components HK
DDS 10-Bit DAC 500MSPS Serial 1.8V LFCSP
RS Components JP
DDS 10-Bit DAC 500MSPS Serial 1.8V LFCSP
RS Components FR
DDS 10-Bit DAC 500MSPS Serial 1.8V LFCSP
RS Components CN
DDS 10-Bit DAC 500MSPS Serial 1.8V LFCSP
RS Components ES
DDS 10-Bit DAC 500MSPS Serial 1.8V LFCSP
RS Components NL
DDS 10-Bit DAC 500MSPS Serial 1.8V LFCSP
RS Components NO
DDS 10-Bit DAC 500MSPS Serial 1.8V LFCSP
RS Components US
DDS 10-Bit DAC 500MSPS Serial 1.8V LFCSP
RS Components SG
DDS 10-Bit DAC 500MSPS Serial 1.8V LFCSP
RS Components TW
DDS 10-Bit DAC 500MSPS Serial 1.8V LFCSP