Status: | Production |
---|---|
Series: | AD9910 |
RoHS: | Compliant |
Prices starting from US$44.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.83
|
49
in stock
|
Buy Now | |
Analog Devices
from US$44.78
|
411
in stock
|
Buy Now | |
Chip One Stop
from US$56.00
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$69.42
|
16
in stock
|
Buy Now | |
element14
from US$70.50
|
16
in stock
|
Buy Now | |
Farnell
from US$65.84
|
16
in stock
|
Buy Now | |
Richardson RFPD
from US$63.09
|
-
|
Buy Now |
1 GSPS internal clock speed (up to 400 MHz analog output) |
Integrated 1 GSPS, 14-bit DAC |
0.23 Hz or better frequency resolution |
Phase noise ≤ −125 dBc/Hz at 1 kHz offset (400 MHz carrier) |
Excellent dynamic performance with >80 dB narrow-band SFDR |
Serial input/output (I/O) control |
Automatic linear or arbitrary frequency, phase, and amplitude sweep capability |
8 frequency and phase offset profiles |
Sin(x)/(x) correction (inverse sinc filter) |
1.8 V and 3.3 V power supplies |
Software and hardware controlled power-down |
100-lead TQFP_EP package |
Integrated 1024 word × 32-bit RAM |
PLL REFCLK multiplier |
Parallel datapath interface |
Internal oscillator can be driven by a single crystal |
Phase modulation capability |
Amplitude modulation capability |
Multichip synchronization |
1GSPS 14-bit DDS w/ parallel i | Analog Devices |
Digital Synthesizer 100-Pin TQFP | RS |
Direct Digital Synthesizer, Tqfp-Ep-100 | Newark Electronics |
DIRECT DIGITAL SYNTHESIZER, TQFP-EP-100 | element14 |
SYNTHESIZER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9910BSVZ?
Additional datasheets, footprints and schematics for AD9910BSVZ are listed on our Part Details page. You can also find images and similar parts to AD9910BSVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9910BSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9910BSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9910BSVZ fall under?
The AD9910BSVZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9910BSVZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9910BSVZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9910BSVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9910BSVZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for AD9910BSVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9910BSVZ often in real-time on the comparison pages.
What if I can't find stock of AD9910BSVZ?
You can fill out our help required form which you can use to request a quote for AD9910BSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.