AD9901KPZ

Semiconductors - ICs

> Clock Timing & Frequency Management

> Phase Locked Loops - PLL

Organise Price Comparison Results by
distributor space
Distributor Statistics for AD9901KPZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD9901KPZ
Series Information for AD9901KPZ - Analog Devices

Features

  • feature
    Phase and Frequency Detection ECL/TTL/CMOS Compatible Linear Transfer Function No u201cDead Zoneu201d MIL-STD-883 Compliant Versions Available

Description

PHASE/FREQ DISCRIMINATOR 200MHZ LCC-20
The AD9901 is a digital phase/frequency discriminator capable of directly comparing phase/frequency inputs up to 200 MHz. Processing in a high speed trench-oxide isolated process, com- bined with an innovative design, gives the AD9901 a linear detection range, free of indeterminate phase detection zones common to other digital designs. With a single +5 V supply, the AD9901 can be configured to operate with TTL or CMOS logic levels; it can also operate with ECL inputs when operated with a –5.2 V supply. The open-collector outputs allow the output swing to be matched to post-filtering input requirements. A simple current setting resis- tor controls the output stage current range, permitting a reduc- tion in power when operated at lower frequencies.

Specifications

PLL Type:
VCO
Frequency:
200MHz
No. of Pins:
20Pins
PLL Case Style:
LCC
Supply Voltage Min:
800mV
Supply Voltage Max:
7V
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)