Status: | Production |
---|---|
Series: | AD9889B |
RoHS: | Compliant |
HDMI™/DVI transmitter compatible with HDMI v. 1.3, DVI v. 1.0, and HDCP v. 1.2 |
Single 1.8 V power supply |
Video/audio inputs accept logic levels from 1.8 V to 3.3 V |
80-lead LQFP, Pb-free package |
64-lead LFCSP, Pb-free package |
76-ball CSP_BGA, Pb-free package |
165 MHz operation supports all resolutions from 480i to 1080p and UXGA at 60 Hz |
Programmable two-way color space converter |
Supports RGB, YCbCr, and DDR |
On-chip MPU reports HDMI events through interrupts and registers |
Automatic input video format timing detection (CEA-861B) |
Supports standard S/PDIF for stereo LPCM or compressed audio up to 192 kHz |
8-channel, uncompressed, LPCM I2S audio up to 192 kHz |
On-chip MPU with I2C® master to perform HDCP operations and EDID reading operations |
5 V tolerant I2C and HPD I/Os, no extra device needed |
No audio master clock needed for supporting S/PDIF and I2S |
Supports ITU656-based embedded syncs |
Where can I find additional details, specifications and documents for a AD9889BBSTZ-165?
Additional datasheets, footprints and schematics for AD9889BBSTZ-165 are listed on our Part Details page. You can also find images and similar parts to AD9889BBSTZ-165 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9889BBSTZ-165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9889BBSTZ-165 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9889BBSTZ-165 fall under?
The AD9889BBSTZ-165 is listed under HDMI/DVI Receivers.
Can I view similar or alternative parts?
You can view similar parts to AD9889BBSTZ-165 when available in the HDMI/DVI Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9889BBSTZ-165 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9889BBSTZ-165 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9889BBSTZ-165 have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for AD9889BBSTZ-165.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9889BBSTZ-165 often in real-time on the comparison pages.
What if I can't find stock of AD9889BBSTZ-165?
You can fill out our help required form which you can use to request a quote for AD9889BBSTZ-165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.