AD9888KSZ-140 HDMI/DVI Receivers by Analog Devices

Status: Production
Series: AD9888
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9888 is a complete 8-bit, 170 MSPS, monolithic analog interface optimized for capturing RGB graphics signals from personal computers and workstations. Its 170 MSPS encode rate capability and full-power analog bandwidth of 500 MHz supports resolutions of up to 1600 × 1200 (UXGA) at 75 Hz.For ease of design and to minimize cost, the AD9888 is a fully integrated interface solution for flat panel displays. The AD9888 includes an analog interface that has a 170 MHz triple ADC with an internal 1.25 V reference phase-locked loop (PLL) to generate a pixel clock from HSYNC and COAST; midscale clamping; and programmable gain, offset, and clamp controls. The user provides only a 3.3 V power supply, analog input, and HSYNC and COAST signals. Three-state CMOS outputs can be powered from 2.5 V to 3.3 V.The on-chip PLL of the AD9888 generates a pixel clock from the HSYNC and COAST inputs. Pixel clock output frequencies range from 10 MHz to 170 MHz. PLL clock jitter is typically less than 450 ps p-p at 170 MSPS. When the COAST signal is presented, the PLL maintains its output frequency in the absence of HSYNC. A sampling phase adjustment is provided. Data, HSYNC, and clock output phase relationships are maintained. The PLL can be disabled, and an external clock input can be provided as the pixel clock. The AD9888 also offers full sync processing for composite sync and sync-on-green

Where to Buy

Prices starting from US$11.27

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$11.80
66
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$11.27
9
in stock
Buy Now

Features

170 MSPS maximum conversion rate
500 MHz Programmable Analog Bandwidth
0.5 V to 1.0 V Analog Input Range
Less than 450 ps p-p PLL clock jitter at 170 MSPS
3.3 V Power Supply
Full Sync Processing
Sync Detect for "Hot Plugging"
2:1 Analog Input Mux
4:2:2 Output Format Mode
Midscale Clamping
Power-Down Mode
Low Power: <1 W typical at 170 MSPS

Alternative Descriptions

140MHz Analog Graphics Interfa | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9888KSZ-140?

Additional datasheets, footprints and schematics for AD9888KSZ-140 are listed on our Part Details page. You can also find images and similar parts to AD9888KSZ-140 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9888KSZ-140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9888KSZ-140 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9888KSZ-140 fall under?

The AD9888KSZ-140 is listed under HDMI/DVI Receivers.

Can I view similar or alternative parts?

You can view similar parts to AD9888KSZ-140 when available in the HDMI/DVI Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9888KSZ-140 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9888KSZ-140 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9888KSZ-140 have stock available?

Authorised distributors including Chip One Stop and Analog Devices have stock available or on a lead time for AD9888KSZ-140.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9888KSZ-140 often in real-time on the comparison pages.

What if I can't find stock of AD9888KSZ-140?

You can fill out our help required form which you can use to request a quote for AD9888KSZ-140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay