AD9883AKSTZ-110 Semiconductors - ICs by Analog Devices

INTERFACE GRAPHICS SMD LQFP80

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.05

Distributor Stock
Logo for RS
RS
from US$8.62
6
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.05
274
in stock
Buy Now

Specifications

IC Interface Type 2 Wire Serial
Supply Voltage Min 2.2V
Supply Voltage Max 3.6V
Interface Case Style LQFP
No. of Pins 80Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
Bandwidth 300MHz
Base Number 9883
Operating Temperature Range 0°C to +70°C
Power Dissipation Pd 525mW
Resolution (Bits) 8bit
Supply Current 132mA
Supply Voltage Range 2.2V to 3.6V 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Triple ADC 110Msps 8-bit Parallel LQFP | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9883AKSTZ-110?

Additional datasheets, footprints and schematics for AD9883AKSTZ-110 are listed on our Part Details page. You can also find images and similar parts to AD9883AKSTZ-110 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9883AKSTZ-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9883AKSTZ-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9883AKSTZ-110 fall under?

The AD9883AKSTZ-110 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to AD9883AKSTZ-110 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9883AKSTZ-110 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9883AKSTZ-110 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD9883AKSTZ-110 have stock available?

Authorised distributors including Chip One Stop and RS have stock available or on a lead time for AD9883AKSTZ-110.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9883AKSTZ-110 often in real-time on the comparison pages.

What if I can't find stock of AD9883AKSTZ-110?

You can fill out our help required form which you can use to request a quote for AD9883AKSTZ-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay