AD9866BCPZ Mixed-Signal Front Ends (MxFE) by Analog Devices

Status: Production
Series: AD9866
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD9866 is a mixed-signal front end (MxFE®) IC fortransceiver

Prices starting from US$38.48


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$47.56
1,813
Buy Now
Logo for Newark Electronics Newark Electronics US$40.74
13
Buy Now
Logo for element14 element14 US$47.86
13
Buy Now
Logo for Farnell Farnell US$43.16
13
Buy Now
Logo for Richardson RFPD Richardson RFPD US$38.48
-
Buy Now
View Full Pricing & Stock Comparison

Features

Low cost 3.3 V CMOS MxFE for broadband modems
12-bit DAC
2×/4× interpolation filter
200 MSPS DAC update rate
Integrated 23 dBm line driver with 19.5 dB gain control
12-bit, 80 MSPS ADC
−12 dB to +48 dB low noise RxPGA (<2.5 nV/√Hz)
Third order, programmable low-pass filter
Flexible digital data path interface
Half- and full-duplex operation
Backward-compatible with AD9975 and AD9876
Various power-down/reduction modes
Internal clock multiplier (PLL)
2 auxiliary programmable clock outputs
Available in 64-lead chip scale package or bare die

Alternative Descriptions

12B Integrated Physical Layer | Analog Devices
Modem Front End, 12Bit, 53Mhz, Lfcsp-Ep | Newark Electronics
MODEM FRONT END, 12BIT, 53MHZ, LFCSP-EP | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9866BCPZ?

Additional datasheets, footprints and schematics for AD9866BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9866BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9866BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9866BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9866BCPZ fall under?

The AD9866BCPZ is listed under Mixed-Signal Front Ends (MxFE).

Can I view similar or alternative parts?

You can view similar parts to AD9866BCPZ when available in the Mixed-Signal Front Ends (MxFE) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9866BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9866BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9866BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9866BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9866BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9866BCPZ?

You can fill out our help required form which you can use to request a quote for AD9866BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay