AD9865BCPZ Mixed-Signal Front Ends (MxFE) by Analog Devices

Status: Production
Series: AD9865
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9865 is a mixed-signal front end (MxFE) IC fortransceiver

Where to Buy

Prices starting from US$14.22

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$14.22
15,311
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$20.03
-
Buy Now

Features

Low cost 3.3 V CMOS MxFE™ for broadband modems
10-bit D/A converter
2×/4× interpolation filter
200 MSPS DAC update rate
Integrated 23 dBm line driver with 19.5 dB gain control
10-bit, 80 MSPS A/D converter
−12 dB to +48 dB low noise RxPGA (< 3.0 nV/rtHz)
Third order, programmable low-pass filter
Flexible digital data path interface
Half- and full-duplex operation
Backward-compatible with AD9975 and AD9875
Various power-down/reduction modes
Internal clock multiplier (PLL)
2 auxiliary programmable clock outputs
Available in 64-lead chip scale package or bare die

Alternative Descriptions

10B MxFe Converter for Broadba | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9865BCPZ?

Additional datasheets, footprints and schematics for AD9865BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9865BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9865BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9865BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9865BCPZ fall under?

The AD9865BCPZ is listed under Mixed-Signal Front Ends (MxFE).

Can I view similar or alternative parts?

You can view similar parts to AD9865BCPZ when available in the Mixed-Signal Front Ends (MxFE) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9865BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9865BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9865BCPZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD9865BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9865BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9865BCPZ?

You can fill out our help required form which you can use to request a quote for AD9865BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay