AD9858BSVZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9858
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9858 is a direct digital synthesizer (DDS) featuring a 10-bit digital-to-analog converter (DAC) operating up to 1 GSPS. The AD9858 uses advanced DDS technology coupled with an internal high speed, high performance DAC to form a digitally programmable, complete high frequency synthesizer capable of generating a frequency-agile analog output sine wave at up to 400 MHz. The AD9858 is designed to provide fast frequency hopping and fine tuning resolution (32-bit frequency tuning word). The frequency tuning and control words are loaded into the AD9858 via parallel (8-bit) or serial loading formats. The AD9858 contains an integrated charge pump (CP) and phase frequency detector (PFD) for synthesis

Where to Buy

Prices starting from US$66.80

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$77.88
218
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$66.80
119
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$104.99
9
in stock
Buy Now
Logo for element14
element14
from US$116.18
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$108.33
9
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$109.75
-
Buy Now

Alternative Descriptions

1000 MHz DDS/DAC | Analog Devices
Direct Digital Synthesizer, 2Ghz, 85Degc | Newark Electronics
DIGITAL SYNTHESIZER, 2GHZ, 85DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9858BSVZ?

Additional datasheets, footprints and schematics for AD9858BSVZ are listed on our Part Details page. You can also find images and similar parts to AD9858BSVZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9858BSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9858BSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9858BSVZ fall under?

The AD9858BSVZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9858BSVZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9858BSVZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9858BSVZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9858BSVZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9858BSVZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9858BSVZ often in real-time on the comparison pages.

What if I can't find stock of AD9858BSVZ?

You can fill out our help required form which you can use to request a quote for AD9858BSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay