AD9854ASTZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9854
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD9854 digital synthesizer is a highly integrated device that uses advanced DDS technology, coupled with two internal high speed, high performance quadrature DACs to form a digitally programmable I and Q synthesizer function. When referenced to an accurate clock source, the AD9854 generates highly stable, frequency-phase, amplitude-programmable sine and cosine outputs that can be used as an agile LO in communications, radar, and many other

Prices starting from US$44.31


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$51.33
1,813
Buy Now
Logo for Newark Electronics Newark Electronics US$46.71
-
Buy Now
Logo for element14 element14 US$51.00
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$44.31
-
Buy Now
Logo for Farnell Farnell US$47.55
-
Buy Now
View Full Pricing & Stock Comparison

Features

300 MHz internal clock rate
FSK, BPSK, PSK, chirp, AM operation
Dual integrated 12-bit digital-to-analog converters (DACs)
Ultrahigh speed comparator, 3 ps rms jitter
Excellent dynamic performance
80 dB SFDR at 100 MHz (±1 MHz) AOUT
4× to 20× programmable reference clock multiplier
Dual 48-bit programmable frequency registers
Dual 14-bit programmable phase offset registers
12-bit programmable amplitude modulation and on/off output shaped keying function
Single-pin FSK and BPSK data interfaces
PSK capability via input/output interface
Linear or nonlinear FM chirp functions with single-pin frequency hold function
Frequency-ramped FSK
<25 ps rms total jitter in clock generator mode
Automatic bidirectional frequency sweeping
Sin(x)/x correction
Simplified control interfaces
10 MHz serial 2- or 3-wire SPI compatible
100 MHz parallel 8-bit programming
3.3 V single supply
Multiple power-down functions
Single-ended or differential input reference clock
Small, 80-lead LQFP or TQFP with exposed pad

Alternative Descriptions

200 MHZ QUADRATURE DDS SYNTHES | Analog Devices
Direct Digital Synthesizer, 12Bit, Lqfp | Newark Electronics
DIRECT DIGITAL SYNTHESIZER, 12BIT, LQFP | element14
CLOCK MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9854ASTZ?

Additional datasheets, footprints and schematics for AD9854ASTZ are listed on our Part Details page. You can also find images and similar parts to AD9854ASTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9854ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9854ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9854ASTZ fall under?

The AD9854ASTZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9854ASTZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9854ASTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9854ASTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9854ASTZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD9854ASTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9854ASTZ often in real-time on the comparison pages.

What if I can't find stock of AD9854ASTZ?

You can fill out our help required form which you can use to request a quote for AD9854ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay