AD9852ASVZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9852
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9852 digital synthesizer is a highly integrated device that uses advanced DDS technology, coupled with an internal high speed, high performance D/A converter to form a digitally programmable, agile synthesizer function. When referenced to an accurate clock source, the AD9852 generates a highly stable frequency-, phase-, and amplitude-programmable cosine output that can be used as an agile LO in communications, radar, and many other

Where to Buy

Prices starting from US$38.80

Distributor Stock
Logo for RS
RS
from US$61.71
70
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$43.59
169
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$38.80
84
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$58.76
7
in stock
Buy Now
Logo for element14
element14
from US$78.43
7
in stock
Buy Now
Logo for Farnell
Farnell
from US$64.19
7
in stock
Buy Now

Features

300 MHz internal clock rate
FSK, BPSK, PSK, chirp, AM operation
Dual integrated 12-bit D/A converters
Ultrahigh speed comparator, 3 ps rms jitter
Excellent dynamic performance
80 dB SFDR at 100 MHz (±1 MHz) AOUT
4× to 20× programmable reference clock multiplier
Dual 48-bit programmable frequency registers
Dual 14-bit programmable phase offset registers
12-bit programmable amplitude modulation and on/off output shaped keying function
Single-pin FSK and BPSK data interfaces
PSK capability via I/O interface
Linear or nonlinear FM chirp functions with single pin frequency hold function
Frequency ramped FSK
<25 ps rms total jitter in clock generator mode
Automatic bidirectional frequency sweeping
Sin(x)/x correction
Simplified control interface
10 MHz serial 2-wire or 3-wire SPI-compatible
100 MHz parallel 8-bit programming
3.3 V single supply
Multiple power-down functions
Single-ended or differential input reference clock
Small, 80-lead LQFP or TQFP with exposed pad

Alternative Descriptions

300 mhz C-DDS Synthesizer PB F | Analog Devices
Direct Digital Synthesizer 80-Pin TQFP | RS
Ic/Clk Synthesiser/3.135V-3.465V/Tqfp-Ep | Newark Electronics
IC/CLK SYNTHESISER/3.135V-3.465V/TQFP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9852ASVZ?

Additional datasheets, footprints and schematics for AD9852ASVZ are listed on our Part Details page. You can also find images and similar parts to AD9852ASVZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9852ASVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9852ASVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9852ASVZ fall under?

The AD9852ASVZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9852ASVZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9852ASVZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9852ASVZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9852ASVZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for AD9852ASVZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9852ASVZ often in real-time on the comparison pages.

What if I can't find stock of AD9852ASVZ?

You can fill out our help required form which you can use to request a quote for AD9852ASVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay