Status: | Production |
---|---|
Series: | AD9851 |
RoHS: | Compliant |
Prices starting from US$21.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.82
|
761
in stock
|
Buy Now | |
Analog Devices
from US$21.11
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$27.80
|
56
in stock
|
Buy Now | |
Richardson RFPD
from US$30.08
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$29.41
|
22
in stock
|
Buy Now | |
element14
from US$34.11
|
22
in stock
|
Buy Now | |
Farnell
from US$32.05
|
22
in stock
|
Buy Now |
180 MHz Clock Rate with Selectable 6x Reference Clock Multiplier |
On-Chip High Performance 10-Bit DAC and High Speed Comparator with Hysteresis |
SFDR >43 dB @ 70 MHz AOUT |
32-Bit Frequency Tuning Word |
5-Bit Phase Modulation and Offset Capability |
Simplified Control Interface: Parallel or Serial Asynchronous Loading Format |
Comparator Jitter <80 ps p-p @ 20 MHz |
2.7 V to 5.25 V Single-Supply Operation |
Low Power: 555 mW @ 180 MHz |
Power-Down Function, 4 mW @ 2.7V |
Ultrasmall 28-Lead SSOP Packaging |
DDS Clock Driver AD9851BRSZ | RS |
DDS CLOCK DRIVER | Analog Devices |
SYNTHESIZER | Richardson RFPD |
Dds/Dac Synthesizer, 10Bit, Ssop-28 | Newark Electronics |
DDS/DAC SYNTHESIZER, 10BIT, SSOP-28 | element14 |
Where can I find additional details, specifications and documents for a AD9851BRSZ?
Additional datasheets, footprints and schematics for AD9851BRSZ are listed on our Part Details page. You can also find images and similar parts to AD9851BRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9851BRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9851BRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9851BRSZ fall under?
The AD9851BRSZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9851BRSZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9851BRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9851BRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9851BRSZ have stock available?
Authorised distributors including RS, Analog Devices, Chip One Stop, Richardson RFPD and Newark Electronics have stock available or on a lead time for AD9851BRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9851BRSZ often in real-time on the comparison pages.
What if I can't find stock of AD9851BRSZ?
You can fill out our help required form which you can use to request a quote for AD9851BRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.