Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Processor Application | High Performance Digital Still Camera Industrial / Scientific Imaging |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
IC Mounting | SMD |
TV / Video Case Style | LQFP |
No. of Pins | 48Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Power Dissipation Pd | 153mW |
IC: signal processor | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AD9845BJSTZ?
Additional datasheets, footprints and schematics for AD9845BJSTZ are listed on our Part Details page. You can also find images and similar parts to AD9845BJSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9845BJSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9845BJSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9845BJSTZ fall under?
The AD9845BJSTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to AD9845BJSTZ when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9845BJSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9845BJSTZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9845BJSTZ have stock available?
Authorised distributors including Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for AD9845BJSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9845BJSTZ often in real-time on the comparison pages.
What if I can't find stock of AD9845BJSTZ?
You can fill out our help required form which you can use to request a quote for AD9845BJSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.