AD9840AJSTZ CCD and Imaging Front Ends by Analog Devices

Status: Production
Series: AD9840A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9840A is a complete Analog Front-End (AFE) product for high-speed CCD camera

Where to Buy

Prices starting from US$7.42

Distributor Stock
Logo for CoreStaff
CoreStaff
from US$7.42
33
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$10.24
-
Buy Now

Features

40 MHz Correlated Double Sampler (CDS)
0 to 34 dB Variable Gain Amplifier (VGA)
Pre-Blanking Function
Low-Noise Clamp Circuits
10-Bit 40 MSPS A/D Converter
No Missing Codes Guaranteed
Auxiliary Inputs available
3-Wire Serial Digital Interface
+3 V Single Supply Operation
Power Dissipation: 155 mW
48-Lead LQFP Package

Alternative Descriptions

INTERFACE - AUDIO/VIDEO | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9840AJSTZ?

Additional datasheets, footprints and schematics for AD9840AJSTZ are listed on our Part Details page. You can also find images and similar parts to AD9840AJSTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9840AJSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9840AJSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9840AJSTZ fall under?

The AD9840AJSTZ is listed under CCD and Imaging Front Ends.

Can I view similar or alternative parts?

You can view similar parts to AD9840AJSTZ when available in the CCD and Imaging Front Ends range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9840AJSTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9840AJSTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9840AJSTZ have stock available?

Authorised distributors including CoreStaff and Richardson RFPD have stock available or on a lead time for AD9840AJSTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9840AJSTZ often in real-time on the comparison pages.

What if I can't find stock of AD9840AJSTZ?

You can fill out our help required form which you can use to request a quote for AD9840AJSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay