AD9834CRUZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9834
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9834 is a 75 MHz low power DDS device capable of producing high performance sine and triangular outputs. It also has an on-board comparator that allows a square wave to be produced for clock generation. Consuming only 20 mW of power at 3 V makes the AD9834 an ideal candidate for power-sensitive

Where to Buy

Prices starting from US$8.18

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.18
698
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.41
150
in stock
Buy Now
Logo for element14
element14
from US$12.73
122
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.34
119
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.84
119
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$10.70
-
Buy Now

Features

Narrow-band SFDR >72 dB
2.3 V to 5.5 V power supply
Output frequency up to 37.5 MHz
Sine output/triangular output
On-board comparator
3-wire SPI® interface
Extended temperature range: −40°C to +105°C
See datasheet for additional features

Alternative Descriptions

75Mhz 10bit DDS 20mW | Analog Devices
FREQUENCY SYNTHESIZER, 2.3-5.5V, TSSOP20 | element14
Frequency Synthesizer, 2.3-5.5V, Tssop20 | Newark Electronics
SYNTHESIZER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9834CRUZ?

Additional datasheets, footprints and schematics for AD9834CRUZ are listed on our Part Details page. You can also find images and similar parts to AD9834CRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9834CRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9834CRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9834CRUZ fall under?

The AD9834CRUZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9834CRUZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9834CRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9834CRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9834CRUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for AD9834CRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9834CRUZ often in real-time on the comparison pages.

What if I can't find stock of AD9834CRUZ?

You can fill out our help required form which you can use to request a quote for AD9834CRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay