AD9834BRUZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9834
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD9834 is a 75 MHz low power DDS device capable of producing high performance sine and triangular outputs. It also has an on-board comparator that allows a square wave to be produced for clock generation. Consuming only 20 mW of power at 3 V makes the AD9834 an ideal candidate for power-sensitive

Prices starting from US$10.88


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$15.30
12,781
Buy Now
Logo for Newark Electronics Newark Electronics US$10.88
350
Buy Now
Logo for element14 element14 US$12.18
350
Buy Now
Logo for Chip One Stop Chip One Stop US$11.90
92
Buy Now
View Full Pricing & Stock Comparison

Features

Narrow-band SFDR >72 dB
2.3 V to 5.5 V power supply
Output frequency up to 37.5 MHz
Sine output/triangular output
On-board comparator
3-wire SPI® interface
Extended temperature range: −40°C to +105°C
See datasheet for additional features

Alternative Descriptions

10 bit, 20 pin DDS I.C. | Analog Devices
Direct Digital Synthesizer, 105Degc | Newark Electronics
DIRECT DIGITAL SYNTHESIZER, 105DEGC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9834BRUZ?

Additional datasheets, footprints and schematics for AD9834BRUZ are listed on our Part Details page. You can also find images and similar parts to AD9834BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9834BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9834BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9834BRUZ fall under?

The AD9834BRUZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9834BRUZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9834BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9834BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9834BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9834BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9834BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD9834BRUZ?

You can fill out our help required form which you can use to request a quote for AD9834BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay