AD9832BRUZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9832
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9832 is a numerically controlled oscillator employing a phase accumulator, a sine look-up table, and a 10-bit digital-to-analog converter (DAC) integrated on a single CMOS chip. Modulation capabilities are provided for phase modulation and frequency modulation.Clock rates up to 25 MHz are supported. Frequency accuracy can be controlled to one part in 4 billion. Modulation is effected by loading registers through the serial interface.A power-down bit allows the user to power down the AD9832 when it is not in use, the power consumption being reduced to 5 mW (5 V) or 3 mW (3 V). The part is available in a 16-lead TSSOP package.

Where to Buy

Prices starting from US$10.30

Distributor Stock
Logo for Farnell
Farnell
from US$9.69
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.30
398
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.03
177
in stock
Buy Now
Logo for element14
element14
from US$13.22
177
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$14.00
158
in stock
Buy Now

Features

25 MHz Speed
On-Chip SIN Lookup Table
On-Chip 10-Bit DAC
Serial Loading
See data sheet for additional features
Download AD9832-KGD Data Sheet.
Available As Known Good Die and fully guaranteed to data sheet specifications

Alternative Descriptions

Direct Digital Synthesizer, 10Bit, Tssop | Newark Electronics
DIRECT DIGITAL SYNTHESIZER, 10BIT, TSSOP | element14
IC: DDS/DAC converter | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9832BRUZ?

Additional datasheets, footprints and schematics for AD9832BRUZ are listed on our Part Details page. You can also find images and similar parts to AD9832BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9832BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9832BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9832BRUZ fall under?

The AD9832BRUZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9832BRUZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9832BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9832BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9832BRUZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AD9832BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9832BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD9832BRUZ?

You can fill out our help required form which you can use to request a quote for AD9832BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay