AD9822JRSZ

Electronic & Electrical Components

> Semiconductors - ICs

> Video Processing

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD9822JRSZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD9822JRSZ
Series Information for AD9822JRSZ - Analog Devices

Features

  • feature
    14-bit 15 MSPS ADC No missing codes guaranteed 3-channel operation up to 15 MSPS 1-channel operation up to 12.5 MSPS Correlated double sampling 1u20136u00d7 programmable gain u00b1350 mV programmable offset Input clamp circuitry Internal voltage reference Multiplexed byte-wide output (8 + 6 format) 3-wire serial digital interface 3 V/5 V digital I/O compatibility 28-Lead SOIC or SSOP Low power CMOS: 385 mW (typ) Power-down mode: <1 mW

Description

CCD PROCESSOR 14BIT 15MSPS SSOP-28

The AD9822 is a complete analog signal processor for CCD imaging applications. It features a 3-channel architecture designed to sample and condition the outputs of trilinear color CCD arrays. Each channel consists of an input clamp, correlated double sampler (CDS), offset DAC, and programmable gain amplifier (PGA) multiplexed to a high performance 14-bit ADC. The CDS amplifiers may be disabled for use with sensors such as contact image sensors (CIS) and CMOS active pixel sensors, which do not require CDS. The 14-bit digital output is multiplexed into an 8-bit output word that is accessed using two read cycles. The internal registers are programmed through a 3-wire serial interface and provide adjustment of the gain, offset, and operating mode. The AD9822 operates from a single 5 V power supply, consumes 385 mW of power typically, and is packaged in a 28-lead SOIC or SSOP.

Specifications

Video Processor Application:
Digital Colour Copier Film Scanner Multifunction Peripheral
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
IC Mounting:
SMD
TV / Video Case Style:
SSOP
No. of Pins:
28Pins
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Power Dissipation Pd:
385mW

Alternate Descriptions

RS Components
AFE Video 1ADC 14-Bit 5V 28-Pin SSOP
Newark Electronics
CCD PROCESSOR, 14BIT, 15MSPS, SSOP-28; Video Processor Application:Digital Colour Copier, Film Scanner, Multifunction Peripheral; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; IC Mounting:SMD; TV / Video Case Style:SSOP; No. ofRoHS Compliant: Yes
Conrad
Integrated circuits from leading manufacturers. Please read our extensive documentation, which is free to download.
RS Components UK
AFE Video 1ADC 14-Bit 5V 28-Pin SSOP
RS Components DE
14 Bit Analogue Front End AD9822JRSZ, 3-Kanal, 15000ksps SPI SSOP, 28-Pin Anwendung : Digital Farbkopierer, Scanner, Multifunktion Peripherie Montage-Typ : SMD Stromversorgungs-Typ : Single Abmessungen : 10.2 x 5.3 x 1.75mm Länge : 10.2mm Arbeitsspannnung max. : 5.25 V Betriebstemperatur max. : +70 °C, Analog Devices
RS Components HK
AFE Video 1ADC 14-Bit 5V 28-Pin SSOP
RS Components JP
AFE Video 1ADC 14-Bit 5V 28-Pin SSOP
RS Components FR
AFE Video 1ADC 14-Bit 5V 28-Pin SSOP
RS Components CN
AFE Video 1ADC 14-Bit 5V 28-Pin SSOP
RS Components ES
AFE Video 1ADC 14-Bit 5V 28-Pin SSOP
RS Components NL
AFE Video 1ADC 14-Bit 5V 28-Pin SSOP
RS Components NO
AFE Video 1ADC 14-Bit 5V 28-Pin SSOP
RS Components SG
AFE Video 1ADC 14-Bit 5V 28-Pin SSOP
RS Components TW
AFE Video 1ADC 14-Bit 5V 28-Pin SSOP