AD9788BSVZ Standard High Speed D/A Converters by Analog Devices

Status: Production
Series: AD9788
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD9785/AD9787/AD9788 are 12-bit, 14-bit, and 16-bit,high dynamic range TxDAC® devices, respectively, that providea sample rate of 800 MSPS, permitting multicarrier generationup to the Nyquist frequency. Features are included for optimizingdirect conversion transmit

Prices starting from US$56.49


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$56.60
112
Buy Now
Logo for Analog Devices Analog Devices US$64.58
106
Buy Now
Logo for Newark Electronics Newark Electronics US$75.42
37
Buy Now
Logo for element14 element14 US$63.62
37
Buy Now
Logo for Farnell Farnell US$59.78
37
Buy Now
Logo for Richardson RFPD Richardson RFPD US$56.49
-
Buy Now
View Full Pricing & Stock Comparison

Features

Analog output: adjustable 8.7 mA to 31.7 mA, RL = 25 Ω to 50 Ω
Low power, fine complex NCO allows carrier placement anywhere in DAC bandwidth while adding <300 mW power
Auxiliary DACs allow I and Q gain matching and offset control
Includes programmable I and Q phase compensation
Internal digital upconversion capability
Multiple chip synchronization interface
High performance, low noise PLL clock multiplier
Digital inverse sinc filter
100-lead, exposed pad TQFP package

Alternative Descriptions

Dual 16B, 1GSPS D-A Converter | Analog Devices
Da Converter, 16Bit, 800Msps, Tqfp-Ep | Newark Electronics
DA CONVERTER, 16BIT, 800MSPS, TQFP-EP | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9788BSVZ?

Additional datasheets, footprints and schematics for AD9788BSVZ are listed on our Part Details page. You can also find images and similar parts to AD9788BSVZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9788BSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9788BSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9788BSVZ fall under?

The AD9788BSVZ is listed under Standard High Speed D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9788BSVZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9788BSVZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9788BSVZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9788BSVZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9788BSVZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9788BSVZ often in real-time on the comparison pages.

What if I can't find stock of AD9788BSVZ?

You can fill out our help required form which you can use to request a quote for AD9788BSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay