Status: | Production |
---|---|
Series: | AD977 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Fast 16-Bit ADC |
100 kSPS Throughput Rate |
Single 5 V Supply Operation |
Power Dissipation 100 mW Max |
Power-Down Mode 50 µW |
Choice of External or Internal 2.5 V Reference |
High Speed Serial Interface |
Input Ranges: |
Unipolar; 0 V–10 V, 0 V–5 V; and 0 V–4 V |
Bipolar; ±10 V, ±5 V and ±3.3 V |
On-Chip Clock |
20-Lead Skinny DIP or SOIC Package |
28-Lead Skinny SSOP Package |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD977CRSZ?
Additional datasheets, footprints and schematics for AD977CRSZ are listed on our Part Details page. You can also find images and similar parts to AD977CRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD977CRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD977CRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD977CRSZ fall under?
The AD977CRSZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD977CRSZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD977CRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD977CRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD977CRSZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD977CRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD977CRSZ often in real-time on the comparison pages.
What if I can't find stock of AD977CRSZ?
You can fill out our help required form which you can use to request a quote for AD977CRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.