AD977BNZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD977BNZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD977BNZ
Series Information for AD977BNZ - Analog Devices

Features

  • feature
    Fast 16-Bit ADC 100 kSPS Throughput Rateu2014AD977 200 kSPS Throughput Rateu2014AD977A Single 5 V Supply Operation Power Dissipation 100 mW Max Power-Down Mode 50 u0003W Input Ranges: Unipolar; 0 Vu201310 V, 0 Vu20135 V and 0 Vu20134 V Bipolar; u000410 V, u00045 V and u00043.3 V Choice of External or Internal 2.5 V Reference High Speed Serial Interface On-Chip Clock 20-Lead Skinny DIP or SOIC Package 28-Lead Skinny SSOP Package

Description

ADC 16BIT 100KSPS DIP-20

The AD977/AD977A is a high speed, low power 16-bit A/D converter that operates from a single 5 V supply. The AD977A has a throughput rate of 200 kSPS whereas the AD977 has a throughput rate of 100 kSPS. Each part contains a successive approximation, switched capacitor ADC, an internal 2.5 V reference, and a high speed serial interface. The ADC is factory calibrated to minimize all linearity errors. The AD977/AD977A is specified for full scale bipolar input ranges of ±10 V, ±5 V and ±3.3 V, and unipolar ranges of 0 V to 10 V, 0 V to 5 V and 0 V to 4 V. The AD977/AD977A is comprehensively tested for ac param- eters such as SNR and THD, as well as the more traditional dc parameters of offset, gain and linearity.

Specifications

Resolution (Bits):
16bit
Sampling Rate:
100kSPS
Input Channel Type:
Single Ended
Data Interface:
SPI
Supply Voltage Type:
Single
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
DIP
No. of Pins:
20Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
Single 16-Bit SAR ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

Richardson RFPD
CONVERTER - ADC