AD977AARZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD977A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.23

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$44.23
13,486
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$76.11
6
in stock
Buy Now
Logo for element14
element14
from US$83.14
6
in stock
Buy Now
Logo for Farnell
Farnell
from US$68.62
6
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Fast 16-Bit ADC 200 kSPS Throughput Rate
Single 5 V Supply Operation
Power Dissipation 100 mW Max
Power-Down Mode 50 µW
High Speed Serial Interface
Choice of External or Internal 2.5 V Reference
Input Ranges:
Unipolar; 0 V–10 V, 0 V–5 V and
0 V–4 V
Bipolar;  ±10 V, ±5 V and ±3.3 V
On-Chip Clock
20-Lead Skinny DIP or SOIC Package
28-Lead Skinny SSOP Package

Alternative Descriptions

200 KSPS 16 BIT ADC | Analog Devices
Adc, 16Bit, 200Ksps, Wsoic-20 | Newark Electronics
ADC, 16BIT, 200KSPS, WSOIC-20 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD977AARZ?

Additional datasheets, footprints and schematics for AD977AARZ are listed on our Part Details page. You can also find images and similar parts to AD977AARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD977AARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD977AARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD977AARZ fall under?

The AD977AARZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD977AARZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD977AARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD977AARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD977AARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD977AARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD977AARZ often in real-time on the comparison pages.

What if I can't find stock of AD977AARZ?

You can fill out our help required form which you can use to request a quote for AD977AARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay