AD9777BSVZ

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD9777BSVZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD9777BSVZ
Series Information for AD9777BSVZ - Analog Devices

Features

  • feature
    16-bit resolution, 160 MSPS/400 MSPS input/output data rate Selectable 2u00d7/4u00d7/8u00d7 interpolating filter Programmable channel gain and offset adjustment fS/4, fS/8 digital quadrature modulation capability Direct IF transmission mode for 70 MHz + IFs Enables image rejection architecture Fully compatible SPIu00ae port Excellent ac performance SFDR u221273 dBc @ 2 MHz to 35 MHz WCDMA ACPR 71 dB @ IF = 19.2 MHz Internal PLL clock multiplier Selectable internal clock divider Versatile clock input Differential/single-ended sine wave or TTL/CMOS/LVPECL compatible Versatile input data interface Twos complement/straight binary data coding Dual-port or single-port interleaved input data Single 3.3 V supply operation Power dissipation: typical 1.2 W @ 3.3 V On-chip 1.2 V reference 80-lead thin quad flat package, exposed pad (TQFP_EP)

Description

IC DAC 16BIT 400MSPS 80TQFP

Specifications

Resolution (Bits):
16bit
Sampling Rate:
400MSPS
Input Channel Type:
Differential Single Ended
Supply Voltage Range:
3.1V to 3.5V
ADC / DAC Case Style:
TQFP
No. of Pins:
80Pins
Data Interface:
SPI
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Supply Current:
72.5mA

Alternate Descriptions

Richardson RFPD
CONVERTER - DAC