Status: | Production |
---|---|
Series: | AD9775 |
RoHS: | Compliant |
14-bit resolution, 160 MSPS/400 MSPS input/output data rate |
Selectable 2×/4×/8× interpolating filter |
Programmable channel gain and offset adjustment |
fS/4, fS/8 digital quadrature modulation capability |
Direct IF transmission mode for 70 MHz + IFs |
Fully compatible SPI® port |
Excellent ac performance |
SFDR: −71 dBc @ 2 MHz to 35 MHz W-CDMA |
ACPR: −71 dB @ IF = 19.2 MHz |
Internal PLL clock multiplier |
See data sheet for additional features |
14Bit 160 MSPS Dual TxDAC+ DAC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9775BSVZ?
Additional datasheets, footprints and schematics for AD9775BSVZ are listed on our Part Details page. You can also find images and similar parts to AD9775BSVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9775BSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9775BSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9775BSVZ fall under?
The AD9775BSVZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9775BSVZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9775BSVZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9775BSVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9775BSVZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD9775BSVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9775BSVZ often in real-time on the comparison pages.
What if I can't find stock of AD9775BSVZ?
You can fill out our help required form which you can use to request a quote for AD9775BSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.