AD976ARSZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD976
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.76

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$32.76
9,581
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$48.37
-
Buy Now
Logo for element14
element14
from US$56.87
-
Buy Now
Logo for Farnell
Farnell
from US$48.33
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Fast 16-Bit ADC
100 kSPS Throughput
Single 5 V Supply Operation
Input Range: ±10 V
100 mW Max Power Dissipation
Choice of External or Internal 2.5 V Reference
High Speed Parallel Interface
On-Chip Clock
28-Lead Skinny DIP, SSOP or SOIC Packages

Alternative Descriptions

IC, MONO 16-BIT ADC | Analog Devices
Adc, 16Bit, 100Ksps, Ssop-28 | Newark Electronics
ADC, 16BIT, 100KSPS, SSOP-28 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD976ARSZ?

Additional datasheets, footprints and schematics for AD976ARSZ are listed on our Part Details page. You can also find images and similar parts to AD976ARSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD976ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD976ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD976ARSZ fall under?

The AD976ARSZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD976ARSZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD976ARSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD976ARSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD976ARSZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD976ARSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD976ARSZ often in real-time on the comparison pages.

What if I can't find stock of AD976ARSZ?

You can fill out our help required form which you can use to request a quote for AD976ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay