AD976ANZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD976ANZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD976ANZ
Series Information for AD976ANZ - Analog Devices

Features

  • feature
    Fast 16-Bit ADC 200 kSPS Throughput u2013 AD976A 100 kSPS Throughput u2013 AD976 Single 5 V Supply Operation Input Range: u2d1e10 V 100 mW Max Power Dissipation Choice of External or Internal 2.5 V Reference High Speed Parallel Interface On-Chip Clock 28-Lead Skinny DIP, SSOP or SOIC Packages

Description

IC 16BIT ADC PDIP28 976

The AD976/AD976A is a high speed, low power 16-bit A/D converter that operates from a single 5 V supply. The part con- tains a successive approximation, switched capacitor ADC, an internal 2.5 V reference and a high speed parallel interface. The ADC is factory calibrated to minimize all linearity errors. The analog full-scale input is the standard industrial range of ±10 V. The AD976/AD976A is comprehensively tested for ac param- eters such as SNR and THD, as well as the more traditional parameters of offset, gain and linearity. The AD976/AD976A is fabricated on Analog Devices’ propri- etary BiCMOS process, which has high performance bipolar devices along with CMOS transistors. The AD976/AD976A is available in skinny 28-lead DIP, SSOP and SOIC packages.

Specifications

Resolution (Bits):
16bit
Sampling Rate:
100kSPS
Input Channel Type:
Single Ended
Data Interface:
Parallel
Supply Voltage Type:
Single
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
DIP
No. of Pins:
28Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
Single 16-Bit SAR ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Base Number:
976
Conversion Time:
8µs
IC Case Style:
DIP
Linearity Error ADC / DAC +:
3LSB
Linearity Error ADC / DAC -:
3LSB
No. of Bits:
16bit
No. of Channels:
1Channels
Operating Temperature Range:
-40°C to +85°C
Supply Current:
11mA
Supply Voltage Range:
4.75V to 5.25V
Supply Voltage Range - Analogue:
4.75V to 5.25V
Supply Voltage Range - Digital:
4.75V to 5.25V
Termination Type:
Through Hole

Alternate Descriptions

Richardson RFPD
CONVERTER - ADC