AD976ABRSZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD976A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$62.70

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$62.70
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$72.38
-
Buy Now
Logo for element14
element14
from US$85.09
-
Buy Now
Logo for Farnell
Farnell
from US$78.49
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Fast 16-Bit ADC
200 kSPS Throughput
Single 5 V Supply Operation
Input Range: ±10 V
100 mW Max Power Dissipation
Choice of External or Internal 2.5 V Reference
High Speed Parallel Interface
On-Chip Clock
28-Lead Skinny DIP, SSOP or SOIC Packages

Alternative Descriptions

Adc, 16Bit, 200Ksps, Ssop-28 | Newark Electronics
ADC, 16BIT, 200KSPS, SSOP-28 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD976ABRSZ?

Additional datasheets, footprints and schematics for AD976ABRSZ are listed on our Part Details page. You can also find images and similar parts to AD976ABRSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD976ABRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD976ABRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD976ABRSZ fall under?

The AD976ABRSZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD976ABRSZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD976ABRSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD976ABRSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD976ABRSZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD976ABRSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD976ABRSZ often in real-time on the comparison pages.

What if I can't find stock of AD976ABRSZ?

You can fill out our help required form which you can use to request a quote for AD976ABRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay