AD9767ASTZ

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD9767ASTZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD9767ASTZ
Series Information for AD9767ASTZ - Analog Devices

Features

  • feature
    10-/12-/14-bit dual transmit digital-to-analog converters (DACs) 125 MSPS update rate Excellent SFDR to Nyquist @ 5 MHz output: 75 dBc Excellent gain and offset matching: 0.1% Fully independent or single-resistor gain control Dual-port or interleaved data On-chip 1.2 V reference 5 V or 3.3 V operation Power dissipation: 380 mW @ 5 V Power-down mode: 50 mW @ 5 V 48-lead LQFP

Description

IC DAC 14BIT 125MSPS 48LQFP

The AD9763/AD9765/AD9767 are dual-port, high speed, 2-channel, 10-/12-/14-bit CMOS DACs. Each part integrates two high quality TxDAC+® cores, a voltage reference, and digital interface circuitry into a small 48-lead LQFP. The AD9763/ AD9765/AD9767 offer exceptional ac and dc performance while supporting update rates of up to 125 MSPS. The AD9763/AD9765/AD9767 have been optimized for processing I and Q data in communications applications. The digital interface consists of two double-buffered latches as well as control logic. Separate write inputs allow data to be written to the two DAC ports independent of one another. Separate clocks control the update rate of the DACs. A mode control pin allows the AD9763/AD9765/AD9767 to interface to two separate data ports, or to a single interleaved high speed data port. In interleaving mode, the input data stream is demuxed into its original I and Q data and then latched. The I and Q data is then converted by the two DACs and updated at half the input data rate. The GAINCTRL pin allows two modes for setting the full-scale current (IOUTFS) of the two DACs. IOUTFS for each DAC can be set independently using two external resistors, or IOUTFS for both DACs can be set by using a single external resistor. See the Gain Control Mode section for important date code information on this feature.

Specifications

Resolution (Bits):
14bit
Sampling Rate:
125MSPS
Input Channel Type:
Parallel
Supply Voltage Range:
3V to 5.5V
ADC / DAC Case Style:
LQFP
No. of Pins:
48Pins
Data Interface:
Parallel
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Supply Current:
71mA

Alternate Descriptions

RS Components
DAC 2-CH Current Steering 14-Bit
Newark Electronics
Digital to Analogue Converter, 14 bit, 125 MSPS, Parallel, 3V to 5.5V, LQFP, 48 RoHS Compliant: Yes
Richardson RFPD
CONVERTER - DAC
RS Components UK
DAC 2-CH Current Steering 14-Bit
RS Components DE
14 Bit-Bit D/A-Wandler, 125Msps, Dual, Parallel, LQFP 48-Pin Montage-Typ : SMD Stromversorgungs-Typ : Single Versorgungsspannung einzeln typ. : 5 V Referenzspannung : Extern, Intern Architektur : Segmentiert Rücksetzzeit max. : 0.035µs Ausgangspolarität : Unipolar Skalierungsfehler : ±5%FSR Abmessungen : 7 x 7 x 1.4mm, Analog Devices, MPN: AD9767ASTZ
RS Components HK
DAC 2-CH Current Steering 14-Bit
RS Components JP
DAC 2-CH Current Steering 14-Bit
RS Components FR
CNA 2canaux commutation de courant
RS Components CN
DAC 2-CH Current Steering 14-Bit
RS Components ES
DAC 2-CH Current Steering 14-Bit
RS Components NL
DAC 2-CH Current Steering 14-Bit
RS Components NO
DAC 2-CH Current Steering 14-Bit
RS Components US
DAC 2-CH Current Steering 14-Bit
RS Components SG
DAC 2-CH Current Steering 14-Bit
RS Components TW
DAC 2-CH Current Steering 14-Bit