Status: | Production |
---|---|
Series: | AD9755 |
RoHS: | Compliant |
14-Bit Dual Muxed Port DAC |
300 MSPS Output Update Rate |
Excellent SFDR and IMD Performance |
SFDR to Nyquist @ 25 MHz Output: 71 dB |
Internal Clock Doubling PLL |
Differential or Single-Ended Clock Input |
On-Chip 1.2 V Reference |
Single 3.3 V Supply Operation |
Power Dissipation: 155 mW @ 3.3 V |
48-Lead LQFP |
Da Converter, 14Bit, 300Msps, Lqfp | Newark Electronics |
DA CONVERTER, 14BIT, 300MSPS, LQFP | element14 |
14-Bit, 300 MSPS TxDAC+ DAC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9755ASTZ?
Additional datasheets, footprints and schematics for AD9755ASTZ are listed on our Part Details page. You can also find images and similar parts to AD9755ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9755ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9755ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9755ASTZ fall under?
The AD9755ASTZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9755ASTZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9755ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9755ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9755ASTZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD9755ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9755ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD9755ASTZ?
You can fill out our help required form which you can use to request a quote for AD9755ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.