Status: | Production |
---|---|
Series: | AD9754 |
RoHS: | Compliant |
High Performance Member of Pin-Compatible TxDAC Product Family |
125 MSPS Update Rate |
14-Bit Resolution |
Excellent Spurious Free Dynamic Range Performance |
SFDR to Nyquist @ 5 MHz Output: 83 dBc |
Differential Current Outputs: 2 mA to 20 mA |
Power Dissipation: 185 mW @ 5 V |
Power-Down Mode: 20 mW @ 5 V |
On-Chip 1.20 V Reference |
CMOS-Compatible +2.7 V |
to 5.5 V Digital Interface |
Package: 28-Lead SOIC, TSSOP Packages |
Edge-Triggered Latches |
14-Bit, 125 MSPS+ TxDAC DAC | Analog Devices |
Da Converter, 14Bit, 125Msps, Wsoic | Newark Electronics |
DA CONVERTER, 14BIT, 125MSPS, WSOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9754ARZ?
Additional datasheets, footprints and schematics for AD9754ARZ are listed on our Part Details page. You can also find images and similar parts to AD9754ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9754ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9754ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9754ARZ fall under?
The AD9754ARZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9754ARZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9754ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9754ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9754ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9754ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9754ARZ often in real-time on the comparison pages.
What if I can't find stock of AD9754ARZ?
You can fill out our help required form which you can use to request a quote for AD9754ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.