AD974BRZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD974BRZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD974BRZ
Series Information for AD974BRZ - Analog Devices

Features

  • feature
    Fast 16-Bit ADC with 200 kSPS Throughput Four Single-Ended Analog Input Channels Single +5 V Supply Operation Input Ranges: 0 V to +4 V, 0 V to +5 V and u2d1e10 V 120 mW Max Power Dissipation Power-Down Mode 50 u242eW Choice of External or Internal 2.5 V Reference On-Chip Clock Power-Down Mode

Description

ADC 16BIT 200KSPS WSOIC-28

The AD974 is a four-channel, data acquisition system with a serial interface. The part contains an input multiplexer, a high- speed 16-bit sampling ADC and a +2.5 V reference. All of this operates from a single +5 V power supply that also has a power- down mode. The part will accommodate 0 V to +4 V, 0 V to +5 V or ±10 V analog input ranges. The interface is designed for an efficient transfer of data while requiring a low number of interconnects. The AD974 is comprehensively tested for ac parameters such as SNR and THD, as well as the more traditional parameters of offset, gain and linearity. The AD974 is fabricated on Analog Devices’ BiCMOS process, which has high performance bipolar devices along with CMOS transistors. The AD974 is available in 28-lead DIP, SOIC and SSOP packages.

Specifications

Resolution (Bits):
16bit
Sampling Rate:
200kSPS
Input Channel Type:
Single Ended
Data Interface:
SPI
Supply Voltage Type:
Single
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
WSOIC
No. of Pins:
28Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
Quad 16-Bit SAR ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Supply Current:
14mA

Alternate Descriptions

Richardson RFPD
CONVERTER - ADC