Status: | Production |
---|---|
Series: | AD974 |
RoHS: | Compliant |
Fast 16-Bit ADC with 200 kSPS Throughput |
Four Single-Ended Analog Input Channels |
Single +5 V Supply Operation |
120 mW Max Power Dissipation |
Power-Down Mode 50 µW |
On-Chip Clock |
Power-Down Mode |
See datasheet for additional features |
4-Channel, 16bit 200kSPS Data | Analog Devices |
Adc, 16Bit, 200Ksps, Wsoic-28 | Newark Electronics |
ADC, 16BIT, 200KSPS, WSOIC-28 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD974ARZ?
Additional datasheets, footprints and schematics for AD974ARZ are listed on our Part Details page. You can also find images and similar parts to AD974ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD974ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD974ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD974ARZ fall under?
The AD974ARZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD974ARZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD974ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD974ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD974ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD974ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD974ARZ often in real-time on the comparison pages.
What if I can't find stock of AD974ARZ?
You can fill out our help required form which you can use to request a quote for AD974ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.