Status: | Production |
---|---|
Series: | AD9748 |
RoHS: | Compliant |
Prices starting from US$4.79
High performance member of pin-compatible TxDAC product family |
Linearity |
0.1 LSB DNL |
0.1 LSB INL |
Twos complement or straight binary data format |
Differential current outputs: 2 mA to 20 mA |
Power dissipation: 135 mW @ 3.3 V |
Power-down mode: 15 mW @ 3.3 V |
On-chip 1.20 V reference |
CMOS-compatible digital interface |
32-lead LFCSP |
Edge-triggered latches |
Fast settling: 11 ns to 0.1% full-scale |
8-BIT 210 MSPS TxDAC DAC IC | Analog Devices |
Da Converter, 8Bit, 210Msps, Lfcsp-Ep | Newark Electronics |
DA CONVERTER, 8BIT, 210MSPS, LFCSP-EP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9748ACPZ?
Additional datasheets, footprints and schematics for AD9748ACPZ are listed on our Part Details page. You can also find images and similar parts to AD9748ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9748ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9748ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9748ACPZ fall under?
The AD9748ACPZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9748ACPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9748ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9748ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9748ACPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9748ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9748ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD9748ACPZ?
You can fill out our help required form which you can use to request a quote for AD9748ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.