Status: | Production |
---|---|
Series: | AD9744 |
RoHS: | Compliant |
High performance member of pin-compatible TxDAC product family |
Excellent spurious-free dynamic range performance |
SFDR to Nyquist |
83 dBc at 5 MHz output |
80 dBc at 10 MHz output |
73 dBc at 20 MHz output |
SNR at 5 MHz output, 125 MSPS: 77 dB |
Twos complement or straight binary data format |
Differential current outputs: 2 mA to 20 mA |
Power dissipation: 135 mW at 3.3 V |
Power-down mode: 15 mW at 3.3 V |
On-chip 1.2 V reference |
CMOS-compatible digital interface |
28-lead SOIC, 28-lead TSSOP, and 32-lead LFCSP packages |
Edge-triggered latches |
14 BIT 210 MSPS TxDAC DAC IC | Analog Devices |
Dac, 14Bit, Tssop-28, -40 To 85Deg C | Newark Electronics |
DAC, 14BIT, TSSOP-28, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9744ARUZ?
Additional datasheets, footprints and schematics for AD9744ARUZ are listed on our Part Details page. You can also find images and similar parts to AD9744ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9744ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9744ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9744ARUZ fall under?
The AD9744ARUZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9744ARUZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9744ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9744ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9744ARUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9744ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9744ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD9744ARUZ?
You can fill out our help required form which you can use to request a quote for AD9744ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.