Status: | Production |
---|---|
Series: | AD9742 |
RoHS: | Compliant |
High performance member of pin-compatible TxDAC product family |
Excellent spurious-free dynamic range performance |
SNR at 5 MHz output, 125 MSPS: 70 dB |
Twos complement or straight binary data format |
Differential current outputs: 2 mA to 20 mA |
Power dissipation: 135 mW at 3.3 V |
Power-down mode: 15 mW at 3.3 V |
On-chip 1.2 V Reference |
CMOS compatible digital interface |
28-lead SOIC, 28-lead TSSOP, and 32-lead LFCSP |
Edge-triggered latches |
12-BIT 210 MSPS TxDAC DAC | Analog Devices |
DA CONVERTER, 12BIT, WSOIC-28 | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9742ARZ?
Additional datasheets, footprints and schematics for AD9742ARZ are listed on our Part Details page. You can also find images and similar parts to AD9742ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9742ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9742ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9742ARZ fall under?
The AD9742ARZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9742ARZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9742ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9742ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9742ARZ have stock available?
Authorised distributors including Analog Devices, element14 and Richardson RFPD have stock available or on a lead time for AD9742ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9742ARZ often in real-time on the comparison pages.
What if I can't find stock of AD9742ARZ?
You can fill out our help required form which you can use to request a quote for AD9742ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.