Status: | Production |
---|---|
Series: | AD9736 |
RoHS: | Compliant |
Pin-compatible family |
Excellent dynamic performance |
AD9736: SFDR = 82 dBc at fOUT = 30 MHz |
AD9736: SFDR = 69 dBc at fOUT = 130 MHz |
AD9736: IMD = 87 dBc at fOUT = 30 MHz |
AD9736: IMD = 82 dBc at fOUT = 130 MHz |
LVDS data interface with on-chip 100 Ω terminations |
Built-in self test |
LVDS sampling integrity |
LVDS-to-DAC data transfer integrity |
Low power: 380 mW (IFS = 20 mA; fOUT = 330 MHz) |
1.8/3.3 V dual-supply operation |
Adjustable analog output |
8.66 mA to 31.66 mA (RL = 25 Ω to 50 Ω) |
On-chip 1.2 V reference |
160-lead chip scale ball grid array (CSP_BGA) package |
14-Bit 1.2 GSPS DAC | Analog Devices |
Da Converter, 14Bit, 1.2Gsps, Cspbga | Newark Electronics |
DA CONVERTER, 14BIT, 1.2GSPS, CSPBGA | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9736BBCZ?
Additional datasheets, footprints and schematics for AD9736BBCZ are listed on our Part Details page. You can also find images and similar parts to AD9736BBCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9736BBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9736BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9736BBCZ fall under?
The AD9736BBCZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9736BBCZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9736BBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9736BBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9736BBCZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9736BBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9736BBCZ often in real-time on the comparison pages.
What if I can't find stock of AD9736BBCZ?
You can fill out our help required form which you can use to request a quote for AD9736BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.