Status: | Production |
---|---|
Series: | AD9709 |
RoHS: | Compliant |
Prices starting from US$7.38
8-bit dual transmit digital-to-analog converter (DAC) |
125 MSPS update rate |
Excellent SFDR to Nyquist @ 5 MHz output: 66 dBc |
Excellent gain and offset matching: 0.1% |
Fully independent or single-resistor gain control |
Dual port or interleaved data |
On-chip 1.2 V reference |
See Data Sheet for Additional Information |
8-Bit 125 MSPS Dual TxDAC+ DAC | Analog Devices |
Da Converter, 8Bit, 125Msps, Lqfp | Newark Electronics |
DA CONVERTER, 8BIT, 125MSPS, LQFP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9709ASTZ?
Additional datasheets, footprints and schematics for AD9709ASTZ are listed on our Part Details page. You can also find images and similar parts to AD9709ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9709ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9709ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9709ASTZ fall under?
The AD9709ASTZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9709ASTZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9709ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9709ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9709ASTZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9709ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9709ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD9709ASTZ?
You can fill out our help required form which you can use to request a quote for AD9709ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.