AD9680BCPZ-1000 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9680
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9680 is a dual, 14-bit, 1.25 GSPS/1 GSPS/820 MSPS/500 MSPS analog-to-digital converter (ADC). The device has an on-chip buffer and sample-and-hold circuit designed for low power, small size, and ease of use. This device is designed for sampling wide bandwidth analog signals of up to 2 GHz. The AD9680 is optimized for wide input bandwidth, high sampling rate, excellent linearity, and low power in a small package.The dual ADC cores feature a multistage, differential pipelined architecture with integrated output error correction logic. Each ADC features wide bandwidth inputs supporting a variety of user-selectable input ranges. An integrated voltage reference eases design considerations.The analog input and clock signals are differential inputs. Each ADC data output is internally connected to two digital down-converters (DDCs). Each DDC consists of up to five cascaded signal processing stages: a 12-bit frequency translator (NCO), and four half-band decimation filters. The DDCs are bypassed by default.In addition to the DDC blocks, the AD9680 has several functions that simplify the automatic gain control (AGC) function in the communications receiver. The programmable threshold detector allows monitoring of the incoming signal power using the fast detect output bits of the ADC. If the input signal level exceeds the programmable threshold, the fast detect indicator goes high. Because this threshold indicator has low latency, the user can quickly turn down the system gain to avoid an overrange condition at the ADC input.Users can configure the Subclass 1 JESD204B-based high speed serialized output in a variety of one-, two-, or four-lane configurations, depending on the DDC configuration and the acceptable lane rate of the receiving logic device. Multiple device synchronization is supported through the SYSREF± and SYNCINB± input pins.The AD9680 has flexible power-down options that allow significant power savings when desired. All of these features can be programmed using a 1.8 V to 3.3 V capable, 3-wire SPI.The AD9680 is available in a Pb-free, 64-lead LFCSP and is specified over the −40°C to +85°C industrial temperature range. This product is protected by a U.S. patent.PRODUCT HIGHLIGHTS Wide full power bandwidth supports IF sampling of signals up to 2 GHz. Buffered inputs with programmable input termination eases filter design and implementation. Four integrated wideband decimation filters and numerically controlled oscillator (NCO) blocks supporting multiband receivers. Flexible serial port interface (SPI) controls various product features and functions to meet specific system requirements. Programmable fast overrange detection. 9 mm × 9 mm, 64-lead LFCSP.

Where to Buy

Prices starting from US$1,030.75

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1,085.93
-
Buy Now
Logo for element14
element14
from US$1,086.97
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1,030.75
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$1,053.30
-
Buy Now
Logo for Farnell
Farnell
from US$1,108.01
-
Buy Now

Features

JESD204B (Subclass 1) coded serial digital outputs
1.65 W total power per channel at 1 GSPS (default settings)
SFDR at 1 GSPS = 85 dBFS at 340 MHz, 80 dBFS at 1 GHz
SNR at 1 GSPS = 65.3 dBFS at 340 MHz (AIN = −1.0 dBFS), 60.5 dBFS at 1 GHz (AIN = −1.0 dBFS)
ENOB = 10.8 bits at 10 MHz
DNL = ±0.5 LSB
INL = ±2.5 LSB
Flexible input range: 1.46 Vp-p to 1.94 Vp-p
AD9680-1250: 1.58 Vp-p nominal
AD9680-1000 and AD9680-820: 1.70 V p-p nominal
AD9680-500: 1.46 Vp-p to 2.06 Vp-p (2.06 Vp-p nominal)
Noise density = −154 dBFS/Hz at 1 GSPS
1.25 V, 2.5 V, and 3.3 V dc supply operation
No missing codes
Internal ADC voltage reference
Programmable termination impedance
400 Ω, 200 Ω, 100 Ω, and 50 Ω differential
2 GHz usable analog input full power bandwidth
95 dB channel isolation/crosstalk
Amplitude detect bits for efficient AGC implementation
2 integrated wideband digital processors per channel
12-bit NCO, up to 4 half-band filters
Differential clock input
Integer clock divide by 1, 2, 4, or 8
Flexible JESD204B lane configurations
Small signal dither

Alternative Descriptions

Adc, 14Bit, 1Gsps, Lfcsp-Ep-64 | Newark Electronics
ADC, 14BIT, 1GSPS, LFCSP-EP-64 | element14
CONVERTER - ADC | Richardson RFPD
14Bit Dual 1 Gsps ADC JESD204B | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9680BCPZ-1000?

Additional datasheets, footprints and schematics for AD9680BCPZ-1000 are listed on our Part Details page. You can also find images and similar parts to AD9680BCPZ-1000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9680BCPZ-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9680BCPZ-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9680BCPZ-1000 fall under?

The AD9680BCPZ-1000 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9680BCPZ-1000 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9680BCPZ-1000 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9680BCPZ-1000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9680BCPZ-1000 have stock available?

Authorised distributors including Newark Electronics, element14, Richardson RFPD, Analog Devices and Farnell have stock available or on a lead time for AD9680BCPZ-1000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9680BCPZ-1000 often in real-time on the comparison pages.

What if I can't find stock of AD9680BCPZ-1000?

You can fill out our help required form which you can use to request a quote for AD9680BCPZ-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay