Status: | Production |
---|---|
Series: | AD96687 |
RoHS: | Not Compliant |
Prices starting from US$15.65
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$15.65
|
350
in stock
|
Buy Now |
Fast: 2.5 ns Propagation Delay |
Low Power: 118 mW per Comparator |
Packages: DIP, SOIC, PLCC |
Power Supplies: +5 V, –5.2 V |
Logic Compatibility: ECL |
50 ps Delay Dispersion |
IC COMPARATOR | Analog Devices |
Where can I find additional details, specifications and documents for a AD96687BQ?
Additional datasheets, footprints and schematics for AD96687BQ are listed on our Part Details page. You can also find images and similar parts to AD96687BQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD96687BQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD96687BQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD96687BQ fall under?
The AD96687BQ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to AD96687BQ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD96687BQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD96687BQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD96687BQ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD96687BQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD96687BQ often in real-time on the comparison pages.
What if I can't find stock of AD96687BQ?
You can fill out our help required form which you can use to request a quote for AD96687BQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.