Status: | Production |
---|---|
Series: | AD96685 |
RoHS: | Compliant |
Prices starting from US$4.96
Fast: 2.5 ns Propagation Delay |
Low Power: 118 mW per Comparator |
Packages: DIP, SOIC, PLCC |
Power Supplies: +5 V, –5.2 V |
Logic Compatibility: ECL |
50 ps Delay Dispersion |
Ultra Fast ECL Single Comparat | Analog Devices |
Comparator, Soic-16, -25 To 85Deg C | Newark Electronics |
COMPARATOR, SOIC-16, -25 TO 85DEG C | element14 |
Comparator Single 16-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a AD96685BRZ?
Additional datasheets, footprints and schematics for AD96685BRZ are listed on our Part Details page. You can also find images and similar parts to AD96685BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD96685BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD96685BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD96685BRZ fall under?
The AD96685BRZ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to AD96685BRZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD96685BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD96685BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD96685BRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD96685BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD96685BRZ often in real-time on the comparison pages.
What if I can't find stock of AD96685BRZ?
You can fill out our help required form which you can use to request a quote for AD96685BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.