AD9656BCPZ-125 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9656
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9656 is a quad, 16-bit, 125 MSPS analog-to-digitalconverter (ADC) with an on-chip sample and hold circuitdesigned for low cost, low power, small size, and ease of use. The device operates at a conversion rate of up to 125 MSPS andis optimized for outstanding dynamic performance and lowpower in

Where to Buy

Prices starting from US$425.00

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$425.00
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$482.40
3
in stock
Buy Now
Logo for element14
element14
from US$491.20
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$475.19
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$455.54
-
Buy Now

Features

SNR = 79.9 dBFS at 16 MHz (VREF = 1.4 V) 
SNR = 78.1 dBFS at 64 MHz (VREF = 1.4 V) 
SFDR = 86 dBc to Nyquist (VREF = 1.4 V) 
JESD204B Subclass 1 coded serial digital outputs 
Flexible analog input range: 2.0 V p-p to 2.8 V p-p 
1.8 V supply operation 
Low power: 197 mW per channel at 125 MSPS (two lanes) 
DNL = ±0.6 LSB (VREF = 1.4 V) 
INL = ±4.5 LSB (VREF = 1.4 V) 
650 MHz analog input bandwidth, full power 
Serial port control 
Full chip and individual channel power-down modes 
Built-in and custom digital test pattern generation 
Multichip sync and clock divider 
Standby mode

Alternative Descriptions

Adc, 16Bit, 125Msps, Lfcsp-Wq-Ep-56 | Newark Electronics
ADC, 16BIT, 125MSPS, LFCSP-WQ-EP-56 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9656BCPZ-125?

Additional datasheets, footprints and schematics for AD9656BCPZ-125 are listed on our Part Details page. You can also find images and similar parts to AD9656BCPZ-125 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9656BCPZ-125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9656BCPZ-125 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9656BCPZ-125 fall under?

The AD9656BCPZ-125 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9656BCPZ-125 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9656BCPZ-125 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9656BCPZ-125 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9656BCPZ-125 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9656BCPZ-125.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9656BCPZ-125 often in real-time on the comparison pages.

What if I can't find stock of AD9656BCPZ-125?

You can fill out our help required form which you can use to request a quote for AD9656BCPZ-125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay