Status: | Production |
---|---|
Series: | AD9652 |
RoHS: | Compliant |
Prices starting from US$365.00
High Dynamic Range |
SNR = 75.0 dBFS at 70 MHz |
(AIN = −1 dBFS) |
SFDR = 87 dBc at 70 MHz |
(AIN = −1 dBFS) |
Excellent IF Sampling Performance |
SNR = 73.7 dBFS at 170 MHz (AIN = −1 dBFS) |
SFDR = 85 dBc at 170 MHz (AIN = −1 dBFS) |
Full power bandwidth of 465 MHz |
Energy saving power-down modes |
SYNC input allows multichip synchronization |
Differential clock input receiver with 1, 2, 4, and 8 integer inputs (clock divider input accepts up to 1.24 GHz) |
Internal ADC clock duty cycle stabilizer |
Total power consumption: |
2.16 W 3.3 V and 1.8 V supply voltages |
DDR LVDS (ANSI-644 levels) outputs |
Serial port control |
On-chip 3.3 V buffer |
Programmable input span of 2 VP-P to 2.5 VP-P (default) |
Adc, 16Bit, 310Msps, Cspbga-144 | Newark Electronics |
ADC, 16BIT, 310MSPS, CSPBGA-144 | element14 |
Dual ADC 16-Bit 310MSPS CSPBGA144 | RS |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9652BBCZ-310?
Additional datasheets, footprints and schematics for AD9652BBCZ-310 are listed on our Part Details page. You can also find images and similar parts to AD9652BBCZ-310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9652BBCZ-310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9652BBCZ-310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9652BBCZ-310 fall under?
The AD9652BBCZ-310 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9652BBCZ-310 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9652BBCZ-310 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9652BBCZ-310 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9652BBCZ-310 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for AD9652BBCZ-310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9652BBCZ-310 often in real-time on the comparison pages.
What if I can't find stock of AD9652BBCZ-310?
You can fill out our help required form which you can use to request a quote for AD9652BBCZ-310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.