AD9650BCPZ-25 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9650
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9650 is a dual, 16-bit, 25 MSPS/65 MSPS/80 MSPS/ 105 MSPS analog-to-digital converter (ADC) designed for digitizing high frequency, wide dynamic range signals with input frequencies of up to 300 MHz.The dual ADC core features a multistage, differential pipelined architecture with integrated output error correction logic. Each ADC features wide bandwidth, differential sample-and-hold analog input amplifiers, and shared integrated voltage reference, which eases design considerations. A duty cycle stabilizer is provided to compensate for variations in the ADC clock duty cycle, allowing the converters to maintain excellent performance.The ADC output data can be routed directly to the two external 16-bit output ports or multiplexed on a single 16-bit bus. These outputs can be set to either 1.8 V CMOS or LVDS.Flexible power-down options allow significant power savings, when desired.Programming for setup and control is accomplished using a 3-wire SPI-compatible serial interface.The AD9650 is available in a 64-lead LFCSP and is specified over the industrial temperature range of −40°C to +85°C.PRODUCT HIGHLIGHTS On-chip dither option for improved SFDR performance with low power analog input. Proprietary differential input that maintains excellent SNR performance for input frequencies up to 300 MHz. Operation from a single 1.8 V supply and a separate digital output driver supply accommodating 1.8 V CMOS or LVDS outputs. Standard serial port interface (SPI) that supports various product features and functions, such as data formatting (offset binary, twos complement, or gray coding), enabling the clock DCS, power-down, and test modes. Pin compatible with the AD9268 and other dual families, AD9269, AD9251, AD9231, and AD9204. This allows a simple migration across resolutions and bandwidth. 

Where to Buy

Prices starting from US$68.05

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$68.05
1,185
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$84.20
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$101.50
5
in stock
Buy Now
Logo for element14
element14
from US$102.59
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$97.52
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$95.88
-
Buy Now

Features

1.8 V analog supply operation
1.8 V CMOS or LVDS output supply
SNR
82 dBFS at 30 MHz input and 105 MSPS data rate
83 dBFS at 9.7 MHz input and 25 MSPS data rate
SFDR
90 dBc at 30 MHz input and 105 MSPS data rate
95 dBc at 9.7 MHz input and 25 MSPS data rate
Low power
328 mW per channel at 105 MSPS
119 mW per channel at 25 MSPS
Integer 1-to-8 input clock divider
See data sheet for additional featuresAD9650-EP supports defense and aerospace applications (AQEC standard)
Download AD9650-EP data sheet (pdf)

Alternative Descriptions

16Bit Hi SNR 25 Msps Dual ADC | Analog Devices
Adc, 16-Bit, 25Msps, Lfcsp-Vq-Ep-64 | Newark Electronics
ADC, 16-BIT, 25MSPS, LFCSP-VQ-EP-64 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9650BCPZ-25?

Additional datasheets, footprints and schematics for AD9650BCPZ-25 are listed on our Part Details page. You can also find images and similar parts to AD9650BCPZ-25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9650BCPZ-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9650BCPZ-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9650BCPZ-25 fall under?

The AD9650BCPZ-25 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9650BCPZ-25 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9650BCPZ-25 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9650BCPZ-25 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9650BCPZ-25 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9650BCPZ-25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9650BCPZ-25 often in real-time on the comparison pages.

What if I can't find stock of AD9650BCPZ-25?

You can fill out our help required form which you can use to request a quote for AD9650BCPZ-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay