AD9644BCPZ-80 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9644
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9644 is a dual, 14-bit, analog-to-digital converter (ADC) with a high speed serial output interface and sampling speeds of either 80 MSPS or 155 MSPS.The AD9644 is designed to support communications appli-cations where high performance, combined with low cost, small size, and versatility, is desired. The JESD204A high speed serial interface reduces board routing requirements and lowers pin count requirements for the receiving device.The dual ADC core features a multistage, differential pipelined architecture with integrated output error correction logic. Each ADC features wide bandwidth differential sample-and-hold analog input amplifiers that support a variety of user-selectable input ranges. An integrated voltage reference eases design consid-erations. A duty cycle stabilizer is provided to compensate for variations in the ADC clock duty cycle, allowing the converters to maintain excellent performance.By default, the ADC output data is routed directly to the two external JESD204A serial output ports. These outputs are at CML voltage levels. Two modes are supported such that output coded data is either sent through one data link or two. (L = 1; F = 4 or L = 2; F = 2). Independent synchronization inputs (DSYNC) are provided for each channel.Flexible power-down options allow significant power savings, when desired.Programming for setup and control is accomplished using a 3-wire SPI-compatible serial interface.The AD9644 is available in a 48-lead LFCSP and is specified over the industrial temperature range of −40°C to +85°C.This product is protected by a U.S. patent.

Where to Buy

Prices starting from US$44.57

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$44.57
431
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$62.78
-
Buy Now

Features

JESD204A coded serial digital outputs
SNR = 73.7 dBFS at 70 MHz and 80 MSPS
SNR = 71.7 dBFS at 70 MHz and 155 MSPS
SFDR = 92 dBc at 70 MHz and 80 MSPS
SFDR = 92 dBc at 70 MHz and 155 MSPS
Low power: 423 mW at 80 MSPS, 567 mW at 155 MSPS
1.8 V supply operation
IF sampling frequencies to 250 MHz
Integer 1-to-8 input clock divider
−148.6 dBFS/Hz input noise at 180 MHz and 80 MSPS
-150.3 dBFS/Hz input noise at 180 MHz and 155 MSPS
Please see data sheet for additional features

Alternative Descriptions

14 Bit 80 Msps Dual 1.8V ADC | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9644BCPZ-80?

Additional datasheets, footprints and schematics for AD9644BCPZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9644BCPZ-80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9644BCPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9644BCPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9644BCPZ-80 fall under?

The AD9644BCPZ-80 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9644BCPZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9644BCPZ-80 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9644BCPZ-80 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9644BCPZ-80 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD9644BCPZ-80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9644BCPZ-80 often in real-time on the comparison pages.

What if I can't find stock of AD9644BCPZ-80?

You can fill out our help required form which you can use to request a quote for AD9644BCPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay